Amphenol Corporation M16 7 B Pos Skt 15mm Strain Relief T 3485 001

Description
M16 7 B Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 7 B Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 B Pos Skt 15mm Strain Relief - T 3485 001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 B Pos Skt 15mm Strain Relief
T 3485 001
M16 7 B Pos Skt 15mm Strain Relief T 3485 001
M16 7 B Pos Skt 15mm Strain Relief

M16 7 B Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3485 001
Product Name M16 7 B Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308272-6 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820600 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details