Amphenol Sine Systems Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Iec 61076-2-106. Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106 "0... T 3484 554

Description
MALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO IEC 61076-2-106. CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
MALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO IEC 61076-2-106. CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Iec 61076-2-106. Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106
Chicago, IL, United States
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Iec 61076-2-106. Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106 "0...
02AH2862
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Iec 61076-2-106. Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106 "0... 02AH2862
MALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO IEC 61076-2-106. CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

MALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO IEC 61076-2-106. CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2862
Product Name Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Iec 61076-2-106. Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106 "0...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details