Amphenol Sine Systems Circular Connector Assemblies T 3484 002

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3484002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3484002-ND
Circular Connector Assemblies T3484002-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Sine/tuchel - 16F6851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Sine/tuchel
16F6851
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Sine/tuchel 16F6851
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3484002-ND 16F6851
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data