M16 7 Pos Skt Connector Cont Sz 15mm
7 Position Circular Connector Receptacle, Female Sockets Solder
Front mounting female receptacle with ring nut (hex nut available upon request). Pin length of 15mm from flange. Solder area is tin plated, sealing with O-ring. Contacts included. RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | T 3478 300 | T3478300-ND | 34B9040 |
| Product Name | Circular Connector Assemblies | Front Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 15Mm From Flange. Solder Area Is Tin Plated, Sealing With O-Ring. Contacts Included. Rohs Compliant Am... | |
| Connector Type | Receptacle, Female Sockets |