Amphenol Sine Systems Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel T 3478 000

Description
M16 7 Pos Skt Connector Cont Sz 15mm
Request a Quote Datasheet
Description
M16 7 Pos Skt Connector Cont Sz 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - T 3478 000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 Pos Skt Connector Cont Sz 15mm

M16 7 Pos Skt Connector Cont Sz 15mm

Buy Now
Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel - 16F6798 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel
16F6798
Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel 16F6798
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T 3478 000 16F6798
Product Name Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data