Amphenol Sine Systems Circular Connector Assemblies T 3477 009

Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 361-1279-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
361-1279-ND
Circular Connector Assemblies 361-1279-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Sine/tuchel - 34B9033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Sine/tuchel
34B9033
Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Sine/tuchel 34B9033
CIRCULAR CONNECTOR, PLUG, 7 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 361-1279-ND 34B9033
Product Name Circular Connector Assemblies Circular Connector, Plug, 7 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers