Amphenol Sine Systems Circular Connectors - T 3477 000 T 3477 000

Description
Manufacturer: Amphenol Sine Systems Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097742-T 3477 000 Packaging: Bulk Number of Positions: 7 Features: Shielded Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Threaded Contact Material: CuZn, Silver Voltage Rating: 300 V Current Rating: 5 A Number of Contacts: 7 Gender: Male Length: 18 mm Housing Material: Metal Orientation: Straight Contact Plating: Silver Ratings: IP40 Insulation Material: Plastic Number of Pins: 7 Contact Gender: Female Plating: Nickel Categories: Circular Connectors Alternative Parts (Cross-Reference): 6278350-9; C091 31C006 100 2; C091 31C005 100 2; MS3102E16S-1P; MS3102R16S-1P; MS3102E16S-1PZ; MS3102E16S-1PT 3477 000 U; T-3477-000; T3477 000; T3477-000; T3477000; T3477000U; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: -6 mm Max Current Rating: 5 A
Request a Quote Datasheet
Description
Manufacturer: Amphenol Sine Systems Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097742-T 3477 000 Packaging: Bulk Number of Positions: 7 Features: Shielded Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Threaded Contact Material: CuZn, Silver Voltage Rating: 300 V Current Rating: 5 A Number of Contacts: 7 Gender: Male Length: 18 mm Housing Material: Metal Orientation: Straight Contact Plating: Silver Ratings: IP40 Insulation Material: Plastic Number of Pins: 7 Contact Gender: Female Plating: Nickel Categories: Circular Connectors Alternative Parts (Cross-Reference): 6278350-9; C091 31C006 100 2; C091 31C005 100 2; MS3102E16S-1P; MS3102R16S-1P; MS3102E16S-1PZ; MS3102E16S-1PT 3477 000 U; T-3477-000; T3477 000; T3477-000; T3477000; T3477000U; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: -6 mm Max Current Rating: 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - T 3477 000 - 1097742-T 3477 000 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - T 3477 000
1097742-T 3477 000
Circular Connectors - T 3477 000 1097742-T 3477 000
Manufacturer: Amphenol Sine Systems Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097742-T 3477 000 Packaging: Bulk Number of Positions: 7 Features: Shielded Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Threaded Contact Material: CuZn, Silver Voltage Rating: 300 V Current Rating: 5 A Number of Contacts: 7 Gender: Male Length: 18 mm Housing Material: Metal Orientation: Straight Contact Plating: Silver Ratings: IP40 Insulation Material: Plastic Number of Pins: 7 Contact Gender: Female Plating: Nickel Categories: Circular Connectors Alternative Parts (Cross-Reference): 6278350-9; C091 31C006 100 2; C091 31C005 100 2; MS3102E16S-1P; MS3102R16S-1P; MS3102E16S-1PZ; MS3102E16S-1PT 3477 000 U; T-3477-000; T3477 000; T3477-000; T3477000; T3477000U; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: -6 mm Max Current Rating: 5 A

Manufacturer: Amphenol Sine Systems Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097742-T 3477 000
Packaging: Bulk
Number of Positions: 7
Features: Shielded
Connector Type: Circular, Receptacle
Termination: Solder
Fastening Type: Threaded
Contact Material: CuZn, Silver
Voltage Rating: 300 V
Current Rating: 5 A
Number of Contacts: 7
Gender: Male
Length: 18 mm
Housing Material: Metal
Orientation: Straight
Contact Plating: Silver
Ratings: IP40
Insulation Material: Plastic
Number of Pins: 7
Contact Gender: Female
Plating: Nickel
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 6278350-9; C091 31C006 100 2; C091 31C005 100 2; MS3102E16S-1P; MS3102R16S-1P; MS3102E16S-1PZ; MS3102E16S-1PT 3477 000 U; T-3477-000; T3477 000; T3477-000; T3477000; T3477000U;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Wire/Cable Diameter: -6 mm
Max Current Rating: 5 A

Buy Now
Singapore, Singapore
Electronic Connector
436-T 3477 000
Electronic Connector 436-T 3477 000
Circular DIN Connectors C091A ST REC PLG 7P Product overview: T 3477 000 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T 3477 000 can be used for catalog matching and distributor lookup.

Circular DIN Connectors C091A ST REC PLG 7P Product overview: T 3477 000 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T 3477 000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Front Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Contacts Included. Rohs Compliant Amphenol Sine/tuchel - 34B9032 - Newark, An Avnet Company
Chicago, IL, United States
Front Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Contacts Included. Rohs Compliant Amphenol Sine/tuchel
34B9032
Front Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Contacts Included. Rohs Compliant Amphenol Sine/tuchel 34B9032
Front mounting male receptacle with ring nut (hex nut available upon request). Contacts included. RoHS Compliant: Yes

Front mounting male receptacle with ring nut (hex nut available upon request). Contacts included. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1097742-T 3477 000 436-T 3477 000 34B9032
Product Name Circular Connectors - T 3477 000 Electronic Connector Front Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Contacts Included. Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details