Amphenol Corporation M16 7 Pos Skt 15mm Strain Relief T 3476 551

Description
M16 7 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 7 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 Pos Skt 15mm Strain Relief - T 3476 551 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 Pos Skt 15mm Strain Relief
T 3476 551
M16 7 Pos Skt 15mm Strain Relief T 3476 551
M16 7 Pos Skt 15mm Strain Relief

M16 7 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3476 551
Product Name M16 7 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details