Amphenol Corporation M16 7 Pos Skt 15mm Strain Relief T 3476 028

Description
M16 7 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 7 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 Pos Skt 15mm Strain Relief - T 3476 028 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 Pos Skt 15mm Strain Relief
T 3476 028
M16 7 Pos Skt 15mm Strain Relief T 3476 028
M16 7 Pos Skt 15mm Strain Relief

M16 7 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3476 028
Product Name M16 7 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 1-5207908-3 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details