Amphenol Sine Systems Circular Connector Assemblies T 3476 018

Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3476018-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3476018-ND
Circular Connector Assemblies T3476018-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Solder; Product Range Amphenol Sine/tuchel - 34B9029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Solder; Product Range Amphenol Sine/tuchel
34B9029
Circular Conn, Plug, 7Pos, Solder; Product Range Amphenol Sine/tuchel 34B9029
CIRCULAR CONN, PLUG, 7POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3476018-ND 34B9029
Product Name Circular Connector Assemblies Circular Conn, Plug, 7Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data