Amphenol Sine Systems Circular Connector Assemblies T 3476 002

Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3476002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3476002-ND
Circular Connector Assemblies T3476002-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel - 16F6917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel
16F6917
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel 16F6917
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site
Circular Connector, C091A Series, Plug, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 04X6867 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Plug, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
04X6867
Circular Connector, C091A Series, Plug, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 04X6867
Circular Connector, C091A Series, Plug, 7, Socket, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091A Series, Plug, 7, Socket, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T3476002-ND 16F6917 04X6867
Product Name Circular Connector Assemblies Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel Circular Connector, C091A Series, Plug, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data