Amphenol Corporation M16 7 Pos Pin 15mm Strain Relief T 3475 018

Description
M16 7 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 7 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 Pos Pin 15mm Strain Relief - T 3475 018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 Pos Pin 15mm Strain Relief
T 3475 018
M16 7 Pos Pin 15mm Strain Relief T 3475 018
M16 7 Pos Pin 15mm Strain Relief

M16 7 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3475 018
Product Name M16 7 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074612 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Strain Relief Liquid Tight Flex - 85820040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details