Amphenol Sine Systems Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C... T 3446 550

Description
Straight, full plastic front mounting male receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN RoHS Compliant: Yes
Description
Straight, full plastic front mounting male receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C... - 75AH9282 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C...
75AH9282
Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C... 75AH9282
Straight, full plastic front mounting male receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN RoHS Compliant: Yes

Straight, full plastic front mounting male receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AH9282
Product Name Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Coaxial Adapters - TE-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details