Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076... T 3445 501

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076... - 02AH2815 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076...
02AH2815
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076... 02AH2815
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2815
Product Name Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-CPDL2.5-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Din Rail, Channel - 17-1SNA115224R1300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 10 to 22 AWG
View Details