Amphenol Sine Systems Circular Connector Housings T 3444 554

Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-T3444554-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-T3444554-ND
Circular Connector Housings 889-T3444554-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En ... - 02AH2811 - Newark, An Avnet Company
Chicago, IL, United States
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En ...
02AH2811
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En ... 02AH2811
Male cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts sold separately. Contact arrangement according to DIN EN 61076-2-106 "0X-b". RoHS Compliant: Yes

Male cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts sold separately. Contact arrangement according to DIN EN 61076-2-106 "0X-b". RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-T3444554-ND 02AH2811
Product Name Circular Connector Housings Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En ...
Connector Type Circular / Cylindrical Connectors DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-8118-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Din Rail, Channel - 1920-CY10/G-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 24 AWG
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2010-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 6 to 20 AWG
View Details
2 suppliers