Amphenol Corporation M16 7 B Pos Pin 15mm Strain Relief T 3444 501

Description
M16 7 B Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 7 B Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 B Pos Pin 15mm Strain Relief - T 3444 501 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 B Pos Pin 15mm Strain Relief
T 3444 501
M16 7 B Pos Pin 15mm Strain Relief T 3444 501
M16 7 B Pos Pin 15mm Strain Relief

M16 7 B Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3444 501
Product Name M16 7 B Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820580 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Connector Strain Relief - 2-2308348-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details