Amphenol Sine Systems Circular Connector Housings T 3437 550

Description
7 Position Circular Connector Receptacle Housing Panel Mount, Snap-In
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle Housing Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2233-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2233-ND
Circular Connector Housings 889-2233-ND
7 Position Circular Connector Receptacle Housing Panel Mount, Snap-In

7 Position Circular Connector Receptacle Housing Panel Mount, Snap-In

Buy Now Datasheet
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ... - 04H0195 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ...
04H0195
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ... 04H0195
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. RoHS Compliant: Yes

Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2233-ND 04H0195
Product Name Circular Connector Housings Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular RJ45 Connectors - 1-1546415-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector
Mounting Panel Mount
View Details
7 suppliers
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details