Amphenol Corporation M16 7 Pos Pin 15mm Strain Relief T 3434 501

Description
M16 7 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 7 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 Pos Pin 15mm Strain Relief - T 3434 501 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 Pos Pin 15mm Strain Relief
T 3434 501
M16 7 Pos Pin 15mm Strain Relief T 3434 501
M16 7 Pos Pin 15mm Strain Relief

M16 7 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3434 501
Product Name M16 7 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68 - 70075259 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details
Strain Relief Liquid Tight Flex Gray - 85820111 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details