Amphenol Sine Systems Full Plastic Female Cable Connector With Black Cable Sleeve. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106 "0... T 3428 951

Description
FULL PLASTIC FEMALE CABLE CONNECTOR WITH BLACK CABLE SLEEVE. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
FULL PLASTIC FEMALE CABLE CONNECTOR WITH BLACK CABLE SLEEVE. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Full Plastic Female Cable Connector With Black Cable Sleeve. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106
Chicago, IL, United States
Full Plastic Female Cable Connector With Black Cable Sleeve. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106 "0...
02AH2764
Full Plastic Female Cable Connector With Black Cable Sleeve. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106 "0... 02AH2764
FULL PLASTIC FEMALE CABLE CONNECTOR WITH BLACK CABLE SLEEVE. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

FULL PLASTIC FEMALE CABLE CONNECTOR WITH BLACK CABLE SLEEVE. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2764
Product Name Full Plastic Female Cable Connector With Black Cable Sleeve. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En 61076-2-106 "0...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Paladin ® - 131-6314-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Din Rail, Channel - 17-1SNA105049R0600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details