Amphenol Sine Systems Circular Connector Housings T 3427 550

Description
6 Position Circular Connector Receptacle Housing Panel Mount, Snap-In
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - T3427550-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
T3427550-ND
Circular Connector Housings T3427550-ND
6 Position Circular Connector Receptacle Housing Panel Mount, Snap-In

6 Position Circular Connector Receptacle Housing Panel Mount, Snap-In

Buy Now Datasheet
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ... - 04H0167 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ...
04H0167
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ... 04H0167
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. RoHS Compliant: Yes

Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3427550-ND 04H0167
Product Name Circular Connector Housings Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - ABD.00.250.NTM - 769818-ABD.00.250.NTM - Win Source Electronics
Specs
Connector Type Coaxial Connector
Mounting Panel Mount
View Details
4 suppliers