Amphenol Sine Systems Full Plastic Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement Accor... T 3425 951

Description
Full plastic female cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts sold separately. Contact arrangement according to DIN EN 61076-2-106 "0 RoHS Compliant: Yes
Description
Full plastic female cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts sold separately. Contact arrangement according to DIN EN 61076-2-106 "0 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Full Plastic Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement Accor... - 02AH2756 - Newark, An Avnet Company
Chicago, IL, United States
Full Plastic Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement Accor...
02AH2756
Full Plastic Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement Accor... 02AH2756
Full plastic female cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts sold separately. Contact arrangement according to DIN EN 61076-2-106 "0 RoHS Compliant: Yes

Full plastic female cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts sold separately. Contact arrangement according to DIN EN 61076-2-106 "0 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2756
Product Name Full Plastic Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement Accor...
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Socket - 110212 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details