Amphenol Sine Systems Electronic Connector T 3424 552

Description
CONN PLUG HSNG MALE 6POS INLINE Product overview: T 3424 552 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-T 3424 552 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG HSNG MALE 6POS INLINE Product overview: T 3424 552 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-T 3424 552 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
320-T 3424 552
Electronic Connector 320-T 3424 552
CONN PLUG HSNG MALE 6POS INLINE Product overview: T 3424 552 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-T 3424 552 can be used for catalog matching and distributor lookup.

CONN PLUG HSNG MALE 6POS INLINE Product overview: T 3424 552 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-T 3424 552 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1215002-T 3424 552 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1215002-T 3424 552
Connectors, Interconnects - Circular Connectors - Housings 1215002-T 3424 552
Win Source Part Number: 1215002-T 3424 552 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: C091B Type: For Male Pins Number of Positions: 6 Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 1.5mm Note: Contacts Not Included Ingress Protection: IP40 Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black, Silver Standard Package: 50 Shell Size - Insert: M16-6 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 100°C Shell Material: Die Cast Shell Finish: Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): T 3424 552 U; T-3424-552; T3424-552; T3424552; T3424552U; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Tuchel Industrial Other Names: T 3424 552-ND,T3424552U,T34 24552 Base Product Number: T 3424

Win Source Part Number: 1215002-T 3424 552
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: C091B
Type: For Male Pins
Number of Positions: 6
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 1.5mm
Note: Contacts Not Included
Ingress Protection: IP40
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black, Silver
Standard Package: 50
Shell Size - Insert: M16-6
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 100°C
Shell Material: Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): T 3424 552 U; T-3424-552; T3424-552; T3424552; T3424552U;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Tuchel Industrial
Other Names: T 3424 552-ND,T3424552U,T3424552
Base Product Number: T 3424

Buy Now Datasheet
Circular Connector Housings - T3424552-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
T3424552-ND
Circular Connector Housings T3424552-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel - 04H0151 - Newark, An Avnet Company
Chicago, IL, United States
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
04H0151
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel 04H0151
Male cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts sold separately. RoHS Compliant: Yes

Male cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts sold separately. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-T 3424 552 1215002-T 3424 552 T3424552-ND 04H0151
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Housings Circular Connector Housings Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data