6 Position Circular Connector Plug, Male Pins Solder Cup
CONN PLUG MALE 6P SILV SLDR CUP
Male cable connector with internal strain relief and plastic locking ring. Bayonet locking inside (mateable with locking outside). Contacts included. RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T3424005-ND | T 3424 005 | 04H0146 |
| Product Name | Circular Connector Assemblies | Circular Connector Assemblies | Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle | |
| Voltage Rating | 250 volts | 250 volts |