Amphenol Sine Systems Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel T 3402 009

Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel - 34B9001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel
34B9001
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel 34B9001
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B9001
Product Name Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details