Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel T 3401 554

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel - 02AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
02AH2736
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel 02AH2736
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2736
Product Name Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details