Amphenol Sine Systems Circular Connector Housings T 3401 055

Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief
Request a Quote Datasheet
Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2227-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2227-ND
Circular Connector Housings 889-2227-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief

6 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief

Buy Now Datasheet
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel - 04H0136 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
04H0136
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel 04H0136
Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts sold separately. RoHS Compliant: Yes

Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts sold separately. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2227-ND 04H0136
Product Name Circular Connector Housings Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers