Amphenol Corporation M16 6 Pos Skt 15mm Strain Relief T 3401 028

Description
M16 6 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 6 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 6 Pos Skt 15mm Strain Relief - T 3401 028 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 6 Pos Skt 15mm Strain Relief
T 3401 028
M16 6 Pos Skt 15mm Strain Relief T 3401 028
M16 6 Pos Skt 15mm Strain Relief

M16 6 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3401 028
Product Name M16 6 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details