Amphenol Corporation M16 6 Pos Pin 15mm Strain Relief T 3400 058

Description
M16 6 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 6 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 6 Pos Pin 15mm Strain Relief - T 3400 058 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 6 Pos Pin 15mm Strain Relief
T 3400 058
M16 6 Pos Pin 15mm Strain Relief T 3400 058
M16 6 Pos Pin 15mm Strain Relief

M16 6 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3400 058
Product Name M16 6 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074605 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 205402-5 - TE Connectivity
Specs
Material Flurosilicone
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824040 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details