Amphenol Sine Systems Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En ... T 3399 554

Description
MALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
MALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En ... - 02AH2729 - Newark, An Avnet Company
Chicago, IL, United States
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En ...
02AH2729
Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En ... 02AH2729
MALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

MALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2729
Product Name Male Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din En ...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Plug/Receptacle - 45102089 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 60 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details