Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din E... T 3398 554

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din E... - 02AH2722 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din E...
02AH2722
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din E... 02AH2722
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING OUTSIDE (MATEABLE WITH LOCKING INSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2722
Product Name Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According To Din E...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Paladin ® - 131-8218-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details