Amphenol Sine Systems Circular Connector Housings T 3397 150

Description
5 Position Circular Connector Receptacle Housing Panel Mount Stereo
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle Housing Panel Mount Stereo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - T3397150-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
T3397150-ND
Circular Connector Housings T3397150-ND
5 Position Circular Connector Receptacle Housing Panel Mount Stereo

5 Position Circular Connector Receptacle Housing Panel Mount Stereo

Buy Now Datasheet
Rear Mounting Female Metal Receptacle With Ring Nut (Hex Nut Available Upon Request). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According... - 04H0121 - Newark, An Avnet Company
Chicago, IL, United States
Rear Mounting Female Metal Receptacle With Ring Nut (Hex Nut Available Upon Request). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According...
04H0121
Rear Mounting Female Metal Receptacle With Ring Nut (Hex Nut Available Upon Request). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According... 04H0121
Rear mounting female metal receptacle with ring nut (hex nut available upon request). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN 61076-2-106 "0X-b". RoHS Compliant: Yes

Rear mounting female metal receptacle with ring nut (hex nut available upon request). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN 61076-2-106 "0X-b". RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3397150-ND 04H0121
Product Name Circular Connector Housings Rear Mounting Female Metal Receptacle With Ring Nut (Hex Nut Available Upon Request). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Contact Arrangement According...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers