Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din E... T 3395 554

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din E... - 02AH2717 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din E...
02AH2717
Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din E... 02AH2717
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND PLASTIC LOCKING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2717
Product Name Female Cable Connector With Internal Strain Relief And Plastic Locking Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din E...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers