Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ... T 3395 502

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ... - 02AH2710 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ...
02AH2710
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ... 02AH2710
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2710
Product Name Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506320R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details