Amphenol Sine Systems Circular Connector Housings T 3377 550

Description
5 Position Circular Connector Receptacle Housing Panel Mount, Snap-In
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle Housing Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2224-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2224-ND
Circular Connector Housings 889-2224-ND
5 Position Circular Connector Receptacle Housing Panel Mount, Snap-In

5 Position Circular Connector Receptacle Housing Panel Mount, Snap-In

Buy Now Datasheet
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ... - 04H0104 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ...
04H0104
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ... 04H0104
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. RoHS Compliant: Yes

Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2224-ND 04H0104
Product Name Circular Connector Housings Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. Rohs ...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers