Amphenol Corporation M16 5 Pos Skt 15mm Strain Relief T 3375 551

Description
M16 5 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 5 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5 Pos Skt 15mm Strain Relief - T 3375 551 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5 Pos Skt 15mm Strain Relief
T 3375 551
M16 5 Pos Skt 15mm Strain Relief T 3375 551
M16 5 Pos Skt 15mm Strain Relief

M16 5 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3375 551
Product Name M16 5 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Gland, Cable; Polyamide 6; PG 29; 14 to25 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075264 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details