Amphenol Sine Systems Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel T 3363 404

Description
REAR MOUNTING FEMALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 10.5MM FROM FLANGE. CONTACTS INCLUDED. ROHS COMPLIANT: YES
Description
REAR MOUNTING FEMALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 10.5MM FROM FLANGE. CONTACTS INCLUDED. ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel - 02AH2672 - Newark, An Avnet Company
Chicago, IL, United States
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel
02AH2672
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel 02AH2672
REAR MOUNTING FEMALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 10.5MM FROM FLANGE. CONTACTS INCLUDED. ROHS COMPLIANT: YES

REAR MOUNTING FEMALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 10.5MM FROM FLANGE. CONTACTS INCLUDED. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2672
Product Name Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details