Amphenol Sine Systems DIN Connectors T 3363 010

Description
Amphenol Industrial T 3363 010
Request a Quote
Description
Amphenol Industrial T 3363 010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 486139 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
486139
DIN Connectors 486139
Amphenol Industrial T 3363 010

Amphenol Industrial T 3363 010

Supplier's Site
Circular Connector Receptacle 5Pos Cable; Product Range Amphenol Sine/tuchel - 16F6796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 5Pos Cable; Product Range Amphenol Sine/tuchel
16F6796
Circular Connector Receptacle 5Pos Cable; Product Range Amphenol Sine/tuchel 16F6796
CIRCULAR CONNECTOR RECEPTACLE 5POS CABLE; Product Range:C091A Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 5POS CABLE; Product Range:C091A Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486139 16F6796
Product Name DIN Connectors Circular Connector Receptacle 5Pos Cable; Product Range Amphenol Sine/tuchel
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - CFB.M06.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details