Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3363 009

Description
C091A 5 PIN DIN
Request a Quote Datasheet
Description
C091A 5 PIN DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3363 009 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3363 009
Connectors Circular, Industrial, DIN Style T 3363 009
C091A 5 PIN DIN

C091A 5 PIN DIN

Buy Now
 - T 3363 009 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Female Receptacle 5way

Female Receptacle 5way

Buy Now
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Sine/tuchel - 47F032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Sine/tuchel
47F032
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Sine/tuchel 47F032
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T 3363 009 T 3363 009 47F032
Product Name Connectors Circular, Industrial, DIN Style Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details