M16 5 Pos Skt Connector Cont Sz 15mm
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Panel Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | T 3363 000 | 06R3622 |
| Product Name | Circular Connector, Receptacle, 5 Position, Panel; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors |