Amphenol Sine Systems Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel T 3361 010

Description
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel - 16F6904 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel
16F6904
Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel 16F6904
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 14T6464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
14T6464
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 14T6464
Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091A Series, Receptacle, 5, Socket, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F6904
Product Name Circular Connector Receptacle 5 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data