Amphenol Corporation M16 5S Pos Skt 15mm Strain Relief T 3361 010

Description
M16 5S Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 5S Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5S Pos Skt 15mm Strain Relief - T 3361 010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5S Pos Skt 15mm Strain Relief
T 3361 010
M16 5S Pos Skt 15mm Strain Relief T 3361 010
M16 5S Pos Skt 15mm Strain Relief

M16 5S Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3361 010
Product Name M16 5S Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 520436-1 - TE Connectivity
Specs
Material Copper
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details