Amphenol Sine Systems Circular Connector Housings T 3360 552

Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - T3360552-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
T3360552-ND
Circular Connector Housings T3360552-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel - 16F6863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel
16F6863
Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel 16F6863
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3360552-ND 16F6863
Product Name Circular Connector Housings Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.3102 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details