Amphenol Sine Systems Circular Connector Assemblies T 3359 430

Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3359430-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3359430-ND
Circular Connector Assemblies T3359430-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106
Chicago, IL, United States
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs...
34B8956
Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs... 34B8956
Rear mounting female receptacle with ring nut (hex nut available upon request). Pin length of 19.5mm from flange. Contacts included. Contact arrangement according to DIN EN 61076-2-106 "0X-b". RoHS Compliant: Yes

Rear mounting female receptacle with ring nut (hex nut available upon request). Pin length of 19.5mm from flange. Contacts included. Contact arrangement according to DIN EN 61076-2-106 "0X-b". RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number T3359430-ND 34B8956
Product Name Circular Connector Assemblies Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs...
Connector Type Receptacle, Female Sockets DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSS Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002804AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers