5 Position Circular Connector Receptacle, Female Sockets Solder
Rear mounting female receptacle with ring nut (hex nut available upon request). Pin length of 10.5mm from flange. Contacts included. Contact arrangement according to DIN EN 61076-2-106 "0X-b". RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 889-2217-ND | 34B8954 |
| Product Name | Circular Connector Assemblies | Rear Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 10.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs... |
| Connector Type | Receptacle, Female Sockets | DIN Connector |