REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 19.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 75AH8592 |
| Product Name | Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C... |
| Connector Type | DIN Connector |