Amphenol Sine Systems Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C... T 3358 420

Description
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 14.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 14.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106
Chicago, IL, United States
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C...
02AH2661
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C... 02AH2661
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 14.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 14.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2661
Product Name Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details