Amphenol Corporation M16 4 Pos Pin 15mm Strain Relief T 3324 005

Description
M16 4 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 4 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 4 Pos Pin 15mm Strain Relief - T 3324 005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 4 Pos Pin 15mm Strain Relief
T 3324 005
M16 4 Pos Pin 15mm Strain Relief T 3324 005
M16 4 Pos Pin 15mm Strain Relief

M16 4 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3324 005
Product Name M16 4 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 29; 11 to21 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075265 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details