Amphenol Sine Systems No. Of Contacts Amphenol Sine/tuchel T-3303-100.

Description
No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amphenol Sine/tuchel - 28AC3596 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amphenol Sine/tuchel
28AC3596
No. Of Contacts Amphenol Sine/tuchel 28AC3596
No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle RoHS Compliant: Yes

No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC3596
Product Name No. Of Contacts Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Binding Post to 0.080″ Pin Plug, Adapter - 9330 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details