CIRCULAR CONN, RCPT, 4POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34B8930 |
| Product Name | Circular Conn, Rcpt, 4Pos, Solder; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors |