Amphenol Corporation M16 4 Pos Skt 15mm Strain Relief T 3301 018

Description
M16 4 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 4 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 4 Pos Skt 15mm Strain Relief - T 3301 018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 4 Pos Skt 15mm Strain Relief
T 3301 018
M16 4 Pos Skt 15mm Strain Relief T 3301 018
M16 4 Pos Skt 15mm Strain Relief

M16 4 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3301 018
Product Name M16 4 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820141 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details